Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1142BCAP+
MAX1142BCAP+
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 14BIT SAR 20SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1142BCAP+ Datasheet
History Price: Obsolete
In Stock: 10740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1142BCAP+ vs MAX1069ACUD
Part No
MAX1142BCAP+
MAX1069ACUD
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
14
14
Sampling Rate (Per Second)
200k
58.6k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
SPI
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
2.7V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount