☰
MAX1144BCAP+
MAX1144BCAP+
Obsolete
Description:  IC ADC 14BIT 150KSPS 20-SSOP
Manufacturer:  Maxim Integrated
History Price: $13.94000
In Stock: 28160
MAX1144BCAP+ vs MAX1037EKA
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
14
8
Sampling Rate (Per Second)
150k
188k
Number of Inputs
1
2, 4
Input Type
Single Ended
Pseudo-Differential, Single Ended
Data Interface
SPI
I2C
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
2:1
Number of A/D Converters
1
1
Architecture
SAR
-
Reference Type
External
External, Internal
Voltage - Supply, Analog
3.135V ~ 3.465V
2.7V ~ 3.6V
Voltage - Supply, Digital
3.135V ~ 3.465V
2.7V ~ 3.6V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
SOT-23-8
Supplier Device Package
20-SSOP
SOT-23-8
Mounting Type
Surface Mount
Surface Mount