☰
MAX1144BCAP
MAX1144BCAP
Active
Description:  14-BIT ADC, 150KSPS
Manufacturer:  Maxim Integrated
Datasheet:   MAX1144BCAP Datasheet
History Price: $12.98000
In Stock: 35040
MAX1144BCAP vs MAX1027BCEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
14
10
Sampling Rate (Per Second)
150
300k
Number of Inputs
1
4, 8
Input Type
Single Ended
Differential, Single Ended
Data Interface
MICROWIRE, QSPI, SPI
3-Wire, Microwire, QSPI, SPI
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
3.135V ~ 3.465V
2.7V ~ 3.6V
Voltage - Supply, Digital
3.135V ~ 3.465V
2.7V ~ 3.6V
Features
PGA, True Bipolar
Internal Oscillator, Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
16-QSOP
Mounting Type
Surface Mount
Surface Mount