☰
MAX1145BCAP+
MAX1145BCAP+
Obsolete
Description:  IC ADC 14BIT 150KSPS 20-SSOP
Manufacturer:  Maxim Integrated
History Price: $13.94000
In Stock: 45600
MAX1145BCAP+ vs MAX1069ACUD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
-
14
Sampling Rate (Per Second)
-
58.6k
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
-
I2C
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
2.7V ~ 5.5V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
14-TSSOP
Mounting Type
-
Surface Mount