☰
MAX114CAG
MAX114CAG
Active
Description:  4-CHANNEL, 8-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX114CAG Datasheet
History Price: $5.15000
In Stock: 24960
MAX114CAG vs MAX1069BEUD+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of Bits
8
14
Sampling Rate (Per Second)
1M
58.6k
Number of Inputs
4
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
5V
Voltage - Supply, Digital
4.75V ~ 5.25V
2.7V ~ 5.5V
Features
-
Selectable Address
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount