☰
MAX115CAX
MAX115CAX
Obsolete
Description:  IC ADC 12BIT SAR 36SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX115CAX Datasheet
History Price: Obsolete
In Stock: 5320
MAX115CAX vs MAX1069BEUD+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
12
14
Sampling Rate (Per Second)
116k
58.6k
Number of Inputs
8
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
MUX-S/H-MUX-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
?V
5V
Voltage - Supply, Digital
?V
2.7V ~ 5.5V
Features
Simultaneous Sampling
Selectable Address
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
36-BSOP (0.295", 7.50mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
36-SSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount