Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX117CAI
MAX117CAI
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
400KSPS, 8-CHANNEL, 8-BIT ADC
Manufacturer:
Maxim Integrated
Datasheet:
MAX117CAI Datasheet
History Price: $4.70000
In Stock: 40300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX117CAI vs MAX1069ACUD
Part No
MAX117CAI
MAX1069ACUD
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
14
Sampling Rate (Per Second)
400k
58.6k
Number of Inputs
8
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
2
1
Architecture
Flash
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
3V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
3V ~ 3.6V
2.7V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount