☰
MAX1187BCUI+
MAX1187BCUI+
Obsolete
Description:  IC ADC 16BIT SAR 28TSSOP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 27440
MAX1187BCUI+ vs MAX1037EKA
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
16
8
Sampling Rate (Per Second)
135k
188k
Number of Inputs
1
2, 4
Input Type
Single Ended
Pseudo-Differential, Single Ended
Data Interface
Parallel
I2C
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
2:1
Number of A/D Converters
1
1
Architecture
SAR
-
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
SOT-23-8
Supplier Device Package
28-TSSOP
SOT-23-8
Mounting Type
Surface Mount
Surface Mount