Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1189AEUI+
MAX1189AEUI+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 16BIT 135KSPS 28-TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1189AEUI+ Datasheet
History Price: $64.33500
In Stock: 10480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1189AEUI+ vs MAX1071ETC
Part No
MAX1189AEUI+
MAX1071ETC
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
-
10
Sampling Rate (Per Second)
-
1.5M
Number of Inputs
-
1
Input Type
-
Differential, Single Ended
Data Interface
-
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
1.8V ~ 3.6V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
12-WQFN Exposed Pad
Supplier Device Package
-
12-TQFN (4x4)
Mounting Type
-
Surface Mount