☰
MAX11904ETP+
MAX11904ETP+
Obsolete
Description:  IC ADC 20BIT SAR 20TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9120
MAX11904ETP+ vs MAX196ACNI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
20
12
Sampling Rate (Per Second)
1M
100k
Number of Inputs
1
6
Input Type
Differential
Single Ended
Data Interface
SPI, DSP
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
1.7V ~ 1.9V
5V
Voltage - Supply, Digital
1.7V ~ 1.9V
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-WFQFN Exposed Pad
28-DIP (0.300", 7.62mm)
Supplier Device Package
20-TQFN (4x4)
28-PDIP
Mounting Type
Surface Mount
Through Hole