Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX11904ETP+
MAX11904ETP+
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 20BIT SAR 20TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX11904ETP+ Datasheet
History Price: Obsolete
In Stock: 9120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX11904ETP+ vs MAX199BEAI+
Part No
MAX11904ETP+
MAX199BEAI+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
20
-
Sampling Rate (Per Second)
1M
-
Number of Inputs
1
-
Input Type
Differential
-
Data Interface
SPI, DSP
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
1.7V ~ 1.9V
-
Voltage - Supply, Digital
1.7V ~ 1.9V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
20-WFQFN Exposed Pad
-
Supplier Device Package
20-TQFN (4x4)
-
Mounting Type
Surface Mount
-