☰
MAX11904ETP+
MAX11904ETP+
Obsolete
Description:  IC ADC 20BIT SAR 20TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9120
MAX11904ETP+ vs MAX71071+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Number of Bits
20
24
Sampling Rate (Per Second)
1M
-
Number of Inputs
1
2
Input Type
Differential
Differential
Data Interface
SPI, DSP
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
1.7V ~ 1.9V
-
Voltage - Supply, Digital
1.7V ~ 1.9V
-
Features
-
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-WFQFN Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-TQFN (4x4)
10-uMAX/uSOP
Mounting Type
Surface Mount
Surface Mount