☰
MAX11904ETP+
MAX11904ETP+
Obsolete
Description:  IC ADC 20BIT SAR 20TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9120
MAX11904ETP+ vs MAX7652CCB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
20
12
Sampling Rate (Per Second)
1M
53.6k
Number of Inputs
1
8
Input Type
Differential
Differential, Single Ended
Data Interface
SPI, DSP
Serial
Configuration
S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External, Internal
External
Voltage - Supply, Analog
1.7V ~ 1.9V
2.7V ~ 3.6V
Voltage - Supply, Digital
1.7V ~ 1.9V
2.7V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-WFQFN Exposed Pad
64-LQFP
Supplier Device Package
20-TQFN (4x4)
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount