☰
MAX1203BCPP+
MAX1203BCPP+
Obsolete
Description:  IC ADC 12BIT 8CH 20-DIP
Manufacturer:  Maxim Integrated
History Price: $23.43000
In Stock: 11920
MAX1203BCPP+ vs MAX1029AEEP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
10
Sampling Rate (Per Second)
133k
300k
Number of Inputs
4, 8
6, 12
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
3-Wire, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V, 5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
20-QSOP
Mounting Type
Through Hole
Surface Mount