☰
MAX121CAP+
MAX121CAP+
Active
Description:  IC ADC 14BIT SAR 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX121CAP+ Datasheet
History Price: $32.33606
In Stock: 33180
MAX121CAP+ vs MAX198BCAI
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
14
12
Sampling Rate (Per Second)
308k
100k
Number of Inputs
1
6
Input Type
Single Ended
Single Ended
Data Interface
SPI
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V, -10.8V ~ 15.75V
5V
Voltage - Supply, Digital
5V, -10.8V ~ 15.75V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
28-SSOP
Mounting Type
Surface Mount
Surface Mount