Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX121CAP+
MAX121CAP+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 14BIT SAR 20SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX121CAP+ Datasheet
History Price: $32.33606
In Stock: 33180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX121CAP+ vs MAX71071+
Part No
MAX121CAP+
MAX71071+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Number of Bits
14
24
Sampling Rate (Per Second)
308k
-
Number of Inputs
1
2
Input Type
Single Ended
Differential
Data Interface
SPI
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
5V, -10.8V ~ 15.75V
-
Voltage - Supply, Digital
5V, -10.8V ~ 15.75V
-
Features
-
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-SSOP
10-uMAX/uSOP
Mounting Type
Surface Mount
Surface Mount