☰
MAX1232CSA
MAX1232CSA
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1232CSA Datasheet
History Price: Obsolete
In Stock: 6340
MAX1232CSA vs MAX835EUK
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Simple Reset/Power-On Reset
Monitor
Number of Voltages Monitored
1
1
Voltage - Threshold
4.37V, 4.62V
1.204V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active High/Active Low
Active Low
Reset Timeout
250ms Minimum
80μs Typical
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5