☰
MAX1237KEUA+
MAX1237KEUA+
Obsolete
Description:  IC ADC 12BIT SAR 8UMAX
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 39120
MAX1237KEUA+ vs MAX1065BCUI+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
12
14
Sampling Rate (Per Second)
94.4k
165k
Number of Inputs
2, 4
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
I2C
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
5V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-uMAX/uSOP
28-TSSOP
Mounting Type
Surface Mount
Surface Mount