Sampling Rate (Per Second)
94.4k
300k
Number of Inputs
6, 12
4, 8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
I2C
3-Wire, Microwire, QSPI, SPI
Configuration
S/H-ADC
MUX-S/H-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V
2.7V ~ 3.6V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP
Mounting Type
Surface Mount
Surface Mount