☰
MAX1238EEE+
MAX1238EEE+
Active
Description:  IC ADC 12BIT SAR 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1238EEE+ Datasheet
History Price: $18.32000
In Stock: 47840
MAX1238EEE+ vs MAX1037EKA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
12
8
Sampling Rate (Per Second)
94.4k
188k
Number of Inputs
6, 12
2, 4
Input Type
Differential, Single Ended
Pseudo-Differential, Single Ended
Data Interface
I2C
I2C
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
2:1
Number of A/D Converters
1
1
Architecture
SAR
-
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V
2.7V ~ 3.6V
Features
-
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-8
Supplier Device Package
16-QSOP
SOT-23-8
Mounting Type
Surface Mount
Surface Mount