☰
MAX1240CESA
MAX1240CESA
Obsolete
Description:  IC ADC 12BIT SAR 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1240CESA Datasheet
History Price: $8.65000
In Stock: 17600
MAX1240CESA vs MAX1069BEUD+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
12
14
Sampling Rate (Per Second)
73k
58.6k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
SPI
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
5V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.5V
Features
-
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
14-TSSOP
Mounting Type
Surface Mount
Surface Mount