Packaging
Bulk or Tube
Bulk
Sampling Rate (Per Second)
100k
1.5M
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External
External
Voltage - Supply, Analog
2.375V ~ 3.3V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.375V ~ 3.3V
1.8V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
12-WQFN Exposed Pad
Supplier Device Package
20-PDIP
12-TQFN (4x4)
Mounting Type
Through Hole
Surface Mount