☰
MAX1245BCPP+
MAX1245BCPP+
Obsolete
Description:  IC ADC 12BIT SERIAL 20-DIP
Manufacturer:  Maxim Integrated
History Price: $22.43000
In Stock: 19040
MAX1245BCPP+ vs MAX199BEAI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
12
12
Sampling Rate (Per Second)
100k
100k
Number of Inputs
4, 8
8
Input Type
Differential, Single Ended
Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.375V ~ 3.3V
5V
Voltage - Supply, Digital
2.375V ~ 3.3V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
28-SSOP
Mounting Type
Through Hole
Surface Mount