Sampling Rate (Per Second)
133k
100k
Input Type
Differential, Single Ended
Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Number of A/D Converters
1
1
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
28-PDIP
Mounting Type
Surface Mount
Through Hole