Sampling Rate (Per Second)
133k
1.5M
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.8V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
12-WQFN Exposed Pad
Supplier Device Package
16-QSOP
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount