☰
MAX1249BEEE
MAX1249BEEE
Active
Description:  4-CHANNEL, SERIAL 10-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1249BEEE Datasheet
History Price: $15.98000
In Stock: 6980
MAX1249BEEE vs MAX7652CCB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
10
12
Sampling Rate (Per Second)
133k
53.6k
Number of Inputs
2, 4
8
Input Type
Differential, Pseudo-Differential, Single Ended
Differential, Single Ended
Data Interface
MICROWIRE?, QSPI?, and SPI?
Serial
Configuration
MUX-S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
64-LQFP
Supplier Device Package
16-QSOP
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount