☰
MAX1261BEEI
MAX1261BEEI
Active
Description:  8-/4-CHANNEL, 12-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1261BEEI Datasheet
History Price: Active
In Stock: 7200
MAX1261BEEI vs MAX1069BEUD+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of Bits
12
14
Sampling Rate (Per Second)
250k
58.6k
Number of Inputs
4, 8
1
Input Type
Pseudo-Differential, Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
5V
Voltage - Supply, Digital
1.8V ~ 3.9V
2.7V ~ 5.5V
Features
-
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-QSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount