☰
MAX1265BEEI
MAX1265BEEI
Active
Description:  6-CHANNEL, 12-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1265BEEI Datasheet
History Price: $12.07000
In Stock: 38580
MAX1265BEEI vs MAX196AENI
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
12
12
Sampling Rate (Per Second)
265k
100k
Number of Inputs
6
6
Input Type
Pseudo-Differential, Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
5V
Voltage - Supply, Digital
2.7V ~ 3.6V
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.154", 3.90mm Width)
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-QSOP
28-PDIP
Mounting Type
Surface Mount
Through Hole