☰
MAX1265BEEI
MAX1265BEEI
Active
Description:  6-CHANNEL, 12-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1265BEEI Datasheet
History Price: $12.07000
In Stock: 38580
MAX1265BEEI vs MAX7652CCB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
12
12
Sampling Rate (Per Second)
265k
53.6k
Number of Inputs
6
8
Input Type
Pseudo-Differential, Single Ended
Differential, Single Ended
Data Interface
Parallel
Serial
Configuration
MUX-S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SSOP (0.154", 3.90mm Width)
64-LQFP
Supplier Device Package
28-QSOP
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount