☰
MAX1276ETC+
MAX1276ETC+
Active
Description:  IC ADC 12BIT SAR 12TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX1276ETC+ Datasheet
History Price: $18.67000
In Stock: 41200
MAX1276ETC+ vs MAX1027BCEE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
12
10
Sampling Rate (Per Second)
1.8M
300k
Number of Inputs
1
4, 8
Input Type
Differential
Differential, Single Ended
Data Interface
SPI
3-Wire, Microwire, QSPI, SPI
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
1.8V ~ 5.25V
2.7V ~ 3.6V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
12-WQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
12-TQFN (4x4)
16-QSOP
Mounting Type
Surface Mount
Surface Mount