☰
MAX127AENG
MAX127AENG
Obsolete
Description:  IC ADC 12BIT SAR 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX127AENG Datasheet
History Price: Obsolete
In Stock: 31120
MAX127AENG vs MAX199AENI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
12
12
Sampling Rate (Per Second)
8k
100k
Number of Inputs
8
8
Input Type
Single Ended
Single Ended
Data Interface
I2C
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
5V
Features
Selectable Address
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
28-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
28-PDIP
Mounting Type
Through Hole
Through Hole