☰
MAX1295AEEI+
MAX1295AEEI+
Active
Description:  IC ADC 12BIT SAR 28QSOP
Manufacturer:  Maxim Integrated
History Price: $32.10000
In Stock: 5520
MAX1295AEEI+ vs MAX1027BCEE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
12
10
Sampling Rate (Per Second)
265k
300k
Number of Inputs
3, 6
4, 8
Input Type
Pseudo-Differential, Single Ended
Differential, Single Ended
Data Interface
Parallel
3-Wire, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 3.6V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QSOP
16-QSOP
Mounting Type
Surface Mount
Surface Mount