Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1295AEEI+
MAX1295AEEI+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 28QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1295AEEI+ Datasheet
History Price: $32.10000
In Stock: 5520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1295AEEI+ vs MAX1069BEUD+
Part No
MAX1295AEEI+
MAX1069BEUD+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
12
14
Sampling Rate (Per Second)
265k
58.6k
Number of Inputs
3, 6
1
Input Type
Pseudo-Differential, Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
5V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.5V
Features
-
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-QSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount