Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX13032EEBE+
MAX13032EEBE+
Obsolete
Logic - Translators, Level Shifters
Description:
IC TRANSLTR BIDIRECTIONAL 16UCSP
Manufacturer:
Maxim Integrated
Datasheet:
MAX13032EEBE+ Datasheet
History Price: $2.44000
In Stock: 48560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX13032EEBE+ vs MAX13004EBE
Part No
MAX13032EEBE+
MAX13004EBE
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Translator Type
Voltage Level
-
Channel Type
Bidirectional
-
Number of Circuits
1
-
Channels per Circuit
6
-
Voltage - VCCA
1.62 V ~ 3.2 V
-
Voltage - VCCB
2.2 V ~ 3.6 V
-
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull
-
Data Rate
100Mbps
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Features
-
-
Mounting Type
Surface Mount
-
Package / Case
16-WFBGA, CSPBGA
-
Supplier Device Package
16-UCSP (2.02x2.02)
-