☰
MAX13032EEBE+
MAX13032EEBE+
Obsolete
Description:  IC TRANSLTR BIDIRECTIONAL 16UCSP
Manufacturer:  Maxim Integrated
History Price: $2.44000
In Stock: 48560
MAX13032EEBE+ vs MAX3012EUP
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
6
8
Voltage - VCCA
1.62 V ~ 3.2 V
1.2 V ~ 5.5 V
Voltage - VCCB
2.2 V ~ 3.6 V
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull
Tri-State, Non-Inverted
Data Rate
100Mbps
20Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, CSPBGA
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-UCSP (2.02x2.02)
20-TSSOP