☰
MAX13032EEBE+
MAX13032EEBE+
Obsolete
Description:  IC TRANSLTR BIDIRECTIONAL 16UCSP
Manufacturer:  Maxim Integrated
History Price: $2.44000
In Stock: 48560
MAX13032EEBE+ vs MAX3373EEBL
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
2
Channels per Circuit
6
1
Voltage - VCCA
1.62 V ~ 3.2 V
1.65 V ~ 5.5 V
Voltage - VCCB
2.2 V ~ 3.6 V
1.2 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull
Open Drain, Push-Pull, Tri-State
Data Rate
100Mbps
8Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, CSPBGA
8-WFBGA, CSPBGA
Supplier Device Package
16-UCSP (2.02x2.02)
8-UCSP (1.52x1.52)