Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX13042EETD+
MAX13042EETD+
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLTR BIDIRECTIONAL 14TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX13042EETD+ Datasheet
History Price: Active
In Stock: 43520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX13042EETD+ vs MAX13003EBE
Part No
MAX13042EETD+
MAX13003EBE
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Strip
Bulk
Status
Active
Active
Translator Type
Voltage Level
-
Channel Type
Bidirectional
-
Number of Circuits
1
-
Channels per Circuit
4
-
Voltage - VCCA
1.62 V ~ 3.2 V
-
Voltage - VCCB
2.2 V ~ 3.6 V
-
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull
-
Data Rate
100Mbps
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Features
Power Supply Decoupling
-
Mounting Type
Surface Mount
-
Package / Case
14-WFDFN Exposed Pad
-
Supplier Device Package
14-TDFN (3x3)
-