☰
MAX13047EEVB+
MAX13047EEVB+
Discontinued
Description:  IC TRANSLATOR BIDIR 10UTQFN
Manufacturer:  Maxim Integrated
History Price: Discontinued at Digi-Key
In Stock: 24720
MAX13047EEVB+ vs MAX13004EBE
Series
-
-
Packaging
Strip
Bulk
Status
Discontinued
Active
Translator Type
Voltage Level
-
Channel Type
Bidirectional
-
Number of Circuits
1
-
Channels per Circuit
2
-
Voltage - VCCA
1.1 V ~ 3.6 V
-
Voltage - VCCB
1.65 V ~ 5.5 V
-
Input Signal
-
-
Output Signal
-
-
Output Type
Push-Pull
-
Data Rate
16Mbps
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Features
Thermal-Shutdown Protection
-
Mounting Type
Surface Mount
-
Package / Case
10-UFQFN
-
Supplier Device Package
10-UTQFN (1.4x1.8)
-