☰
MAX13047EEVB+
MAX13047EEVB+
Discontinued
Description:  IC TRANSLATOR BIDIR 10UTQFN
Manufacturer:  Maxim Integrated
History Price: Discontinued at Digi-Key
In Stock: 24720
MAX13047EEVB+ vs MAX13005EEBE+
Series
-
-
Packaging
Strip
Bulk
Status
Discontinued
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
2
6
Voltage - VCCA
1.1 V ~ 3.6 V
0.9 V ~ 3.6 V
Voltage - VCCB
1.65 V ~ 5.5 V
1.5 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Push-Pull
Tri-State, Non-Inverted
Data Rate
16Mbps
20Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Thermal-Shutdown Protection
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
16-WFBGA, CSPBGA
Supplier Device Package
10-UTQFN (1.4x1.8)
16-UCSP (2.02x2.02)