☰
MAX13047EEVB+
MAX13047EEVB+
Discontinued
Description:  IC TRANSLATOR BIDIR 10UTQFN
Manufacturer:  Maxim Integrated
History Price: Discontinued at Digi-Key
In Stock: 1160
MAX13047EEVB+ vs MAX13042EETD+
Series
-
-
Packaging
Strip
Strip
Status
Discontinued
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
2
4
Voltage - VCCA
1.1 V ~ 3.6 V
1.62 V ~ 3.2 V
Voltage - VCCB
1.65 V ~ 5.5 V
2.2 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Push-Pull
Open Drain, Push-Pull
Data Rate
16Mbps
100Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Thermal-Shutdown Protection
Power Supply Decoupling
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
14-WFDFN Exposed Pad
Supplier Device Package
10-UTQFN (1.4x1.8)
14-TDFN (3x3)