Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX13047EEVB+
MAX13047EEVB+
Discontinued
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR BIDIR 10UTQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX13047EEVB+ Datasheet
History Price: Discontinued at Digi-Key
In Stock: 24720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX13047EEVB+ vs MAX3025EUD
Part No
MAX13047EEVB+
MAX3025EUD
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Strip
Bulk
Status
Discontinued
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
2
4
Voltage - VCCA
1.1 V ~ 3.6 V
1.2 V ~ 3.2 V
Voltage - VCCB
1.65 V ~ 5.5 V
1.65 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Push-Pull
Tri-State, Non-Inverted
Data Rate
16Mbps
100Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Thermal-Shutdown Protection
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-UTQFN (1.4x1.8)
14-TSSOP