Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1306ECM+
MAX1306ECM+
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 48LQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1306ECM+ Datasheet
History Price: $8.04000
In Stock: 39040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1306ECM+ vs MAX1037EKA
Part No
MAX1306ECM+
MAX1037EKA
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
8
Sampling Rate (Per Second)
901k
188k
Number of Inputs
2
2, 4
Input Type
Single Ended
Pseudo-Differential, Single Ended
Data Interface
Parallel
I2C
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
2:1
2:1
Number of A/D Converters
1
1
Architecture
SAR
-
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
Simultaneous Sampling
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
48-LQFP
SOT-23-8
Supplier Device Package
48-LQFP (7x7)
SOT-23-8
Mounting Type
Surface Mount
Surface Mount