☰
MAX1306ECM+
MAX1306ECM+
Obsolete
Description:  IC ADC 12BIT SAR 48LQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1306ECM+ Datasheet
History Price: $8.04000
In Stock: 39040
MAX1306ECM+ vs MAX1075ETC
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
10
Sampling Rate (Per Second)
901k
1.8M
Number of Inputs
2
1
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
3-Wire Serial, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
2:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.8V ~ 5.25V
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
48-LQFP
12-WQFN Exposed Pad
Supplier Device Package
48-LQFP (7x7)
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount