Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX13085EESA
MAX13085EESA
Active
Interface - Drivers, Receivers, Transceivers
Description:
RS-485/RS-422 TRANSCVR
Manufacturer:
Maxim Integrated
Datasheet:
MAX13085EESA Datasheet
History Price: $1.84000
In Stock: 22560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX13085EESA vs MAX9481EUP
Part No
MAX13085EESA
MAX9481EUP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
DSL
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
-
Receiver Hysteresis
15 mV
-
Data Rate
500kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOIC
20-TSSOP-EP