☰
MAX13086EESD+
MAX13086EESD+
Active
Description:  IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:  Maxim Integrated
History Price: $6.33000
In Stock: 14780
MAX13086EESD+ vs MAX9957CCB+D
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
2/0
Duplex
Full
-
Receiver Hysteresis
100 mV
-
Data Rate
16Mbps
2Gbps
Voltage - Supply
4.5V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
64-TQFP Exposed Pad
Supplier Device Package
14-SOIC
64-TQFP-EP (10x10)