☰
MAX13086EESD
MAX13086EESD
Obsolete
Description:  RS-485/RS-422 TRANSCVR
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 10640
MAX13086EESD vs MAX13086ECSD+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
Transceiver
-
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
-
Duplex
Full
-
Receiver Hysteresis
15 mV
-
Data Rate
16Mbps
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
14-SOIC
-