Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX130ACPL+
MAX130ACPL+
Obsolete
PMIC - Display Drivers
Description:
IC ADC 3 1/2 DIGIT W/REF 40-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX130ACPL+ Datasheet
History Price: $18.21000
In Stock: 44640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX130ACPL+ vs MAX6951EEE
Part No
MAX130ACPL+
MAX6951EEE
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Display Type
-
LED
Configuration
-
7 Segment
Interface
-
SPI
Digits or Characters
-
8 Digits
Current - Supply
-
10 mA
Voltage - Supply
-
2.7V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
-
16-QSOP-EP