☰
MAX130CPL+
MAX130CPL+
Obsolete
Description:  IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX130CPL+ Datasheet
History Price: Obsolete
In Stock: 9500
MAX130CPL+ vs MAX7233BFIPL+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
7 Segment
18 Segment
Interface
-
Parallel
Digits or Characters
A/D 3.5 Digits
4 Characters
Current - Supply
100 μA
30 μA
Voltage - Supply
4.5V ~ 14V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
40-PDIP