Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Maxim Integrated MAX130EPL
MAX130EPL
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
3 1/2 DIGIT ADC WITH BANDGAP REF
Manufacturer:
Maxim Integrated
Datasheet:
MAX130EPL Datasheet
History Price: Active
In Stock: 38240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX130EPL vs MAX198BCWI
Part No
MAX130EPL
MAX198BCWI
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
ADC
Data Acquisition
Number of Channels
1
6
Resolution (Bits)
3.5 Digit
12 b
Sampling Rate (Per Second)
-
100k
Data Interface
Parallel
Parallel
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 14V, 4.5V ~ 14V
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
40-PDIP
28-SOIC