☰
MAX130EPL
MAX130EPL
Active
Description:  3 1/2 DIGIT ADC WITH BANDGAP REF
Manufacturer:  Maxim Integrated
Datasheet:   MAX130EPL Datasheet
History Price: Active
In Stock: 36220
MAX130EPL vs MAX199BCAI
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
ADC
Data Acquisition
Number of Channels
1
8
Resolution (Bits)
3.5 Digit
12 b
Sampling Rate (Per Second)
-
100k
Data Interface
Parallel
Parallel
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 14V, 4.5V ~ 14V
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
40-PDIP
28-SSOP